Dialight Corp. Lamp Lenses 250-7735-500

Description
Lamp Lenses HOLDER
Datasheet
Description
Lamp Lenses HOLDER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Lamp Lenses
250-7735-500
Lamp Lenses 250-7735-500
Lamp Lenses HOLDER

Lamp Lenses HOLDER

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number 250-7735-500
Product Name Lamp Lenses
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8795977 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 8.7mm
Lead Length 8.7 mm (0.3425 inch)
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
T-1 3/4 Lens Cap-Clear - 8683 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers