LED Panel Mount Indicators LED PANEL IND
Indicator, LED; Green; 40 mcd; 3/8 in.;28 V; 20 mA; Panel Mount; 1.223 in.
| VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 249-7972-3332-504F | 70082177 |
| Product Name | LED Panel Mount Indicators | Indicator, LED; Green; 40 mcd; 3/8 in.;28 V; 20 mA; Panel Mount; 1.223 in. |
| Lamp Type | LED Lamps | LED Lamps |
| LED Color | Green | |
| Terminal Type | Solder Terminals |