Dialight Corp. INDICATOR, PANEL MOUNT, LED, 14V, STOVEPIPE CAP, GREEN 249-7971-3732-504F

Description
INDICATOR, PANEL MOUNT, LED, 14V, STOVEPIPE CAP, GREEN
Datasheet
Description
INDICATOR, PANEL MOUNT, LED, 14V, STOVEPIPE CAP, GREEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDICATOR, PANEL MOUNT, LED, 14V, STOVEPIPE CAP, GREEN - 70082304 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, PANEL MOUNT, LED, 14V, STOVEPIPE CAP, GREEN
70082304
INDICATOR, PANEL MOUNT, LED, 14V, STOVEPIPE CAP, GREEN 70082304
INDICATOR, PANEL MOUNT, LED, 14V, STOVEPIPE CAP, GREEN

INDICATOR, PANEL MOUNT, LED, 14V, STOVEPIPE CAP, GREEN

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
249-7971-3732-504F
LED Panel Mount Indicators 249-7971-3732-504F
LED Panel Mount Indicators LED PANEL IND

LED Panel Mount Indicators LED PANEL IND

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70082304 249-7971-3732-504F
Product Name INDICATOR, PANEL MOUNT, LED, 14V, STOVEPIPE CAP, GREEN LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
LED Color Green
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL5LB-4-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Panel Mount Indicators - 1301087 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details