Dialight Corp. Indicator, LED; Red; 30; 3/8 in.; 20 mA; Panel Mount; Black Anodized Aluminum 249-7868-3331-504F

Description
249 Series for 3⁄8 in. Mounting Hole Panel Mounted LED Indicators 249 Series indicators are high efficiency LEDs, standard or high bright neon lamps in a black aluminum housing. LED is long life in low voltage applications. Neon products supplied with integral resistors for line voltage requirements. 249 Series product is a complete assembly including base, lamp and lens. Housing Material: Aluminum Housing Finish: Anodized Cap Material: High Impact Plastic Cylindrical Cap
Datasheet
Description
249 Series for 3⁄8 in. Mounting Hole Panel Mounted LED Indicators 249 Series indicators are high efficiency LEDs, standard or high bright neon lamps in a black aluminum housing. LED is long life in low voltage applications. Neon products supplied with integral resistors for line voltage requirements. 249 Series product is a complete assembly including base, lamp and lens. Housing Material: Aluminum Housing Finish: Anodized Cap Material: High Impact Plastic Cylindrical Cap
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, LED; Red; 30; 3/8 in.; 20 mA; Panel Mount; Black Anodized Aluminum - 70081494 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator, LED; Red; 30; 3/8 in.; 20 mA; Panel Mount; Black Anodized Aluminum
70081494
Indicator, LED; Red; 30; 3/8 in.; 20 mA; Panel Mount; Black Anodized Aluminum 70081494
249 Series for 3⁄8 in. Mounting Hole Panel Mounted LED Indicators 249 Series indicators are high efficiency LEDs, standard or high bright neon lamps in a black aluminum housing. LED is long life in low voltage applications. Neon products supplied with integral resistors for line voltage requirements. 249 Series product is a complete assembly including base, lamp and lens. Housing Material: Aluminum Housing Finish: Anodized Cap Material: High Impact Plastic Cylindrical Cap

249 Series for 3⁄8 in. Mounting Hole Panel Mounted LED Indicators
249 Series indicators are high efficiency LEDs, standard or high bright neon lamps in a black aluminum housing. LED is long life in low voltage applications. Neon products supplied with integral resistors for line voltage requirements. 249 Series product is a complete assembly including base, lamp and lens.

  • Housing Material: Aluminum
  • Housing Finish: Anodized
  • Cap Material: High Impact Plastic
  • Cylindrical Cap
Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
249-7868-3331-504F
LED Panel Mount Indicators 249-7868-3331-504F
LED Panel Mount Indicators LED PANEL IND

LED Panel Mount Indicators LED PANEL IND

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70081494 249-7868-3331-504F
Product Name Indicator, LED; Red; 30; 3/8 in.; 20 mA; Panel Mount; Black Anodized Aluminum LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
LED Color Red
Terminal Type Solder Terminals
Width 8.38 mm (0.3300 inch)
Height 25.22 mm (0.9930 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22 mm Illum. Metal Selector Switch 2 Pos - 2ASL7LB-1-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details