Dialight Corp. Indicator, Neon, Panel Mount, Amber, 125V; Supply Voltage Dialight 249-7841-1433-574

Description
INDICATOR, NEON, PANEL MOUNT, AMBER, 125V; Supply Voltage:125V; Lamp Base Type:Turret; Illumination Color:Amber; Mounting Hole Dia:9.5mm; Lens Shape:Cylindrical; Current Rating:700µA; Product Range:249 Series; Colour:Amber RoHS Compliant: No
Datasheet
Description
INDICATOR, NEON, PANEL MOUNT, AMBER, 125V; Supply Voltage:125V; Lamp Base Type:Turret; Illumination Color:Amber; Mounting Hole Dia:9.5mm; Lens Shape:Cylindrical; Current Rating:700µA; Product Range:249 Series; Colour:Amber RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Neon, Panel Mount, Amber, 125V; Supply Voltage Dialight - 25F1162 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Neon, Panel Mount, Amber, 125V; Supply Voltage Dialight
25F1162
Indicator, Neon, Panel Mount, Amber, 125V; Supply Voltage Dialight 25F1162
INDICATOR, NEON, PANEL MOUNT, AMBER, 125V; Supply Voltage:125V; Lamp Base Type:Turret; Illumination Color:Amber; Mounting Hole Dia:9.5mm; Lens Shape:Cylindrical; Current Rating:700µA; Product Range:249 Series; Colour:Amber RoHS Compliant: No

INDICATOR, NEON, PANEL MOUNT, AMBER, 125V; Supply Voltage:125V; Lamp Base Type:Turret; Illumination Color:Amber; Mounting Hole Dia:9.5mm; Lens Shape:Cylindrical; Current Rating:700µA; Product Range:249 Series; Colour:Amber RoHS Compliant: No

Supplier's Site Datasheet
Indicator; Amber; Neon; 3/8 in.; 105 to125 V (AC to DC); 0.7 mA; 4.76 in. - 70081496 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator; Amber; Neon; 3/8 in.; 105 to125 V (AC to DC); 0.7 mA; 4.76 in.
70081496
Indicator; Amber; Neon; 3/8 in.; 105 to125 V (AC to DC); 0.7 mA; 4.76 in. 70081496
Panel Mount Indicator, Amber Color, Black Anodized Housing Material 249 Series indicators are high efficiency LEDs, standard or high bright neon lamps in a black aluminum housing. LED is long life in low voltage applications. Neon products supplied with integral resistors for line voltage requirements. 249 Series product is a complete assembly including base, lamp and lens. Housing Material: Aluminum Housing Finish: Anodized Cap Material: High Impact Plastic Cylindrical Cap

Panel Mount Indicator, Amber Color, Black Anodized Housing Material
249 Series indicators are high efficiency LEDs, standard or high bright neon lamps in a black aluminum housing. LED is long life in low voltage applications. Neon products supplied with integral resistors for line voltage requirements. 249 Series product is a complete assembly including base, lamp and lens.

  • Housing Material: Aluminum
  • Housing Finish: Anodized
  • Cap Material: High Impact Plastic
  • Cylindrical Cap
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 25F1162 70081496
Product Name Indicator, Neon, Panel Mount, Amber, 125V; Supply Voltage Dialight Indicator; Amber; Neon; 3/8 in.; 105 to125 V (AC to DC); 0.7 mA; 4.76 in.
Rated Voltage 125 volts 125 to 105 volts
LED Color Amber
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

22 mm Plastic Pilot Light - 3PLBR1LS-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
2 suppliers
N program - NME - Illuminated signal - NMEFWS/305D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details