Dialight Corp. Indicator, Neon, Panel Mount, Red, 125V; Supply Voltage Dialight 249-7841-1431-574

Description
INDICATOR, NEON, PANEL MOUNT, RED, 125V; Supply Voltage:125V; Lamp Base Type:Turret; Illumination Color:Red; Mounting Hole Dia:9.5mm; Lens Shape:Cylindrical; Current Rating:700mA; Product Range:249 Series; Colour:Red RoHS Compliant: No
Datasheet
Description
INDICATOR, NEON, PANEL MOUNT, RED, 125V; Supply Voltage:125V; Lamp Base Type:Turret; Illumination Color:Red; Mounting Hole Dia:9.5mm; Lens Shape:Cylindrical; Current Rating:700mA; Product Range:249 Series; Colour:Red RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Neon, Panel Mount, Red, 125V; Supply Voltage Dialight - 25F1161 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Neon, Panel Mount, Red, 125V; Supply Voltage Dialight
25F1161
Indicator, Neon, Panel Mount, Red, 125V; Supply Voltage Dialight 25F1161
INDICATOR, NEON, PANEL MOUNT, RED, 125V; Supply Voltage:125V; Lamp Base Type:Turret; Illumination Color:Red; Mounting Hole Dia:9.5mm; Lens Shape:Cylindrical; Current Rating:700mA; Product Range:249 Series; Colour:Red RoHS Compliant: No

INDICATOR, NEON, PANEL MOUNT, RED, 125V; Supply Voltage:125V; Lamp Base Type:Turret; Illumination Color:Red; Mounting Hole Dia:9.5mm; Lens Shape:Cylindrical; Current Rating:700mA; Product Range:249 Series; Colour:Red RoHS Compliant: No

Supplier's Site Datasheet
Indicator,Pnl-Mnt;Red;Neon;3/8 in.;105-125 VAC/VDC;0.7 mA;Aluminum;0.19 in. - 70081495 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Red;Neon;3/8 in.;105-125 VAC/VDC;0.7 mA;Aluminum;0.19 in.
70081495
Indicator,Pnl-Mnt;Red;Neon;3/8 in.;105-125 VAC/VDC;0.7 mA;Aluminum;0.19 in. 70081495
Neon Panel Mount Indicator, Red Color, Neon Type, 3⁄8in. Diameter, 0.7 mA Current Rating 249 Series indicators are high efficiency LEDs, standard or high bright neon lamps in a black aluminum housing. LED is long life in low voltage applications. Neon products supplied with integral resistors for line voltage requirements. 249 Series product is a complete assembly including base, lamp and lens. Housing Material: Aluminum Housing Finish: Anodized Cap Material: High Impact Plastic Cylindrical Cap

Neon Panel Mount Indicator, Red Color, Neon Type, 3⁄8in. Diameter, 0.7 mA Current Rating
249 Series indicators are high efficiency LEDs, standard or high bright neon lamps in a black aluminum housing. LED is long life in low voltage applications. Neon products supplied with integral resistors for line voltage requirements. 249 Series product is a complete assembly including base, lamp and lens.

  • Housing Material: Aluminum
  • Housing Finish: Anodized
  • Cap Material: High Impact Plastic
  • Cylindrical Cap
Supplier's Site
Sheung Wan, Hong Kong
Panel Mount Indicator Lamps
249-7841-1431-574
Panel Mount Indicator Lamps 249-7841-1431-574
Panel Mount Indicator Lamps NEON DATALITE

Panel Mount Indicator Lamps NEON DATALITE

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 25F1161 70081495 249-7841-1431-574
Product Name Indicator, Neon, Panel Mount, Red, 125V; Supply Voltage Dialight Indicator,Pnl-Mnt;Red;Neon;3/8 in.;105-125 VAC/VDC;0.7 mA;Aluminum;0.19 in. Panel Mount Indicator Lamps
Rated Voltage 125 volts 125 to 105 volts
Rated Current 0.7000 amps 7.00E-4 amps
LED Color Red
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Panel Mount Indicators - 1302286 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-3-148-400-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL1LB-6-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details