Dialight Corp. INDICATOR, PANEL MOUNT, LED, 14V, STOVEPIPE CAP, BLUE 249-4167-3734-504F

Description
INDICATOR, PANEL MOUNT, LED, 14V, STOVEPIPE CAP, BLUE
Datasheet
Description
INDICATOR, PANEL MOUNT, LED, 14V, STOVEPIPE CAP, BLUE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
INDICATOR, PANEL MOUNT, LED, 14V, STOVEPIPE CAP, BLUE
70082302
INDICATOR, PANEL MOUNT, LED, 14V, STOVEPIPE CAP, BLUE 70082302
INDICATOR, PANEL MOUNT, LED, 14V, STOVEPIPE CAP, BLUE

INDICATOR, PANEL MOUNT, LED, 14V, STOVEPIPE CAP, BLUE

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
249-4167-3734-504F
LED Panel Mount Indicators 249-4167-3734-504F
LED Panel Mount Indicators PANEL IND BLUE 14VDC

LED Panel Mount Indicators PANEL IND BLUE 14VDC

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70082302 249-4167-3734-504F
Product Name INDICATOR, PANEL MOUNT, LED, 14V, STOVEPIPE CAP, BLUE LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
LED Color Blue
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1393366 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL5LB-4-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details