Dialight Corp. Lamp Lenses 222-0135-203

Description
Lamp Lenses MIN PANEL IND
Datasheet
Description
Lamp Lenses MIN PANEL IND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Lamp Lenses
222-0135-203
Lamp Lenses 222-0135-203
Lamp Lenses MIN PANEL IND

Lamp Lenses MIN PANEL IND

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number 222-0135-203
Product Name Lamp Lenses
Unlock Full Specs
to access all available technical data

Similar Products

LED Lenses & Reflectors - 6974304 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 300 x 11 x 5mm
Lead Length 300 mm (11.81 inch)
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
Self Aligning Spacer for T-1 LED's - 7363 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers