Dialight Corp. Lens Cap; Indicator Lens Colour Dialight 162-0934

Description
LENS CAP; Indicator Lens Colour:Blue; Lens Shape:-; Mounting Hole Dia:0.469"; Accessory Type:-; Product Range:-; For Use With:162 Series Sub Miniature Panel Mount Indicators; Colour:Blue; Lens Diameter:0.438"; Lens Height:0.656" RoHS Compliant: No
Description
LENS CAP; Indicator Lens Colour:Blue; Lens Shape:-; Mounting Hole Dia:0.469"; Accessory Type:-; Product Range:-; For Use With:162 Series Sub Miniature Panel Mount Indicators; Colour:Blue; Lens Diameter:0.438"; Lens Height:0.656" RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Lens Cap, part number 70B1485, is designed for use with the 162 Series Sub Miniature Panel Mount Indicators. It features a blue lens color, with a lens diameter of 0.438 inches and a height of 0.656 inches. The mounting hole diameter required for installation is 0.469 inches. This product is not RoHS compliant. Engineers should consider this lens cap for applications requiring a blue indicator lens in panel mount setups.

Datasheet Summary
Powered by GS/AI

The Lens Cap, part number 70B1485, is designed for use with the 162 Series Sub Miniature Panel Mount Indicators. It features a blue lens color, with a lens diameter of 0.438 inches and a height of 0.656 inches. The mounting hole diameter required for installation is 0.469 inches. This product is not RoHS compliant. Engineers should consider this lens cap for applications requiring a blue indicator lens in panel mount setups.

Suppliers

Company
Product
Description
Supplier Links
Lens Cap; Indicator Lens Colour Dialight - 70B1485 - Newark, An Avnet Company
Chicago, IL, United States
Lens Cap; Indicator Lens Colour Dialight
70B1485
Lens Cap; Indicator Lens Colour Dialight 70B1485
LENS CAP; Indicator Lens Colour:Blue; Lens Shape:-; Mounting Hole Dia:0.469"; Accessory Type:-; Product Range:-; For Use With:162 Series Sub Miniature Panel Mount Indicators; Colour:Blue; Lens Diameter:0.438"; Lens Height:0.656" RoHS Compliant: No

LENS CAP; Indicator Lens Colour:Blue; Lens Shape:-; Mounting Hole Dia:0.469"; Accessory Type:-; Product Range:-; For Use With:162 Series Sub Miniature Panel Mount Indicators; Colour:Blue; Lens Diameter:0.438"; Lens Height:0.656" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 70B1485
Product Name Lens Cap; Indicator Lens Colour Dialight
Unlock Full Specs
to access all available technical data

Similar Products

Long Flanged Caps for Straight Threads - FCSL1.125L - MOCAP LLC
Specs
Features Threaded; Flange
Material Polyethylene (PE)
View Details
Little Mule Wire Grips Rigging/Accessories -  - Columbus McKinnon Corporation
Specs
Shape / Application Round; Round Hand Grip
View Details