Dialight Corp. Lens Cap; Indicator Lens Colour Dialight 162-0932

Description
LENS CAP; Indicator Lens Colour:Green; Lens Shape:-; Mounting Hole Dia:0.469"; Accessory Type:-; Product Range:-; For Use With:Dialight 162 Series Panel Mount Indicators; Colour:Green; Lens Diameter:0.438"; Lens Height:0.656" RoHS Compliant: No
Datasheet
Description
LENS CAP; Indicator Lens Colour:Green; Lens Shape:-; Mounting Hole Dia:0.469"; Accessory Type:-; Product Range:-; For Use With:Dialight 162 Series Panel Mount Indicators; Colour:Green; Lens Diameter:0.438"; Lens Height:0.656" RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens Cap; Indicator Lens Colour Dialight - 94F1198 - Newark, An Avnet Company
Chicago, IL, United States
Lens Cap; Indicator Lens Colour Dialight
94F1198
Lens Cap; Indicator Lens Colour Dialight 94F1198
LENS CAP; Indicator Lens Colour:Green; Lens Shape:-; Mounting Hole Dia:0.469"; Accessory Type:-; Product Range:-; For Use With:Dialight 162 Series Panel Mount Indicators; Colour:Green; Lens Diameter:0.438"; Lens Height:0.656" RoHS Compliant: No

LENS CAP; Indicator Lens Colour:Green; Lens Shape:-; Mounting Hole Dia:0.469"; Accessory Type:-; Product Range:-; For Use With:Dialight 162 Series Panel Mount Indicators; Colour:Green; Lens Diameter:0.438"; Lens Height:0.656" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 94F1198
Product Name Lens Cap; Indicator Lens Colour Dialight
Unlock Full Specs
to access all available technical data

Similar Products