Dialight Corp. Lens Cap; Indicator Lens Colour Dialight 162-0931

Description
LENS CAP; Indicator Lens Colour:Red; Lens Shape:-; Mounting Hole Dia:0.312"; Accessory Type:-; Product Range:-; For Use With:Dialight 162 Series Panel Mount Indicators; Colour:Red; Lens Diameter:0.438"; Lens Height:0.656" RoHS Compliant: No
Datasheet
Description
LENS CAP; Indicator Lens Colour:Red; Lens Shape:-; Mounting Hole Dia:0.312"; Accessory Type:-; Product Range:-; For Use With:Dialight 162 Series Panel Mount Indicators; Colour:Red; Lens Diameter:0.438"; Lens Height:0.656" RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens Cap; Indicator Lens Colour Dialight - 94F2373 - Newark, An Avnet Company
Chicago, IL, United States
Lens Cap; Indicator Lens Colour Dialight
94F2373
Lens Cap; Indicator Lens Colour Dialight 94F2373
LENS CAP; Indicator Lens Colour:Red; Lens Shape:-; Mounting Hole Dia:0.312"; Accessory Type:-; Product Range:-; For Use With:Dialight 162 Series Panel Mount Indicators; Colour:Red; Lens Diameter:0.438"; Lens Height:0.656" RoHS Compliant: No

LENS CAP; Indicator Lens Colour:Red; Lens Shape:-; Mounting Hole Dia:0.312"; Accessory Type:-; Product Range:-; For Use With:Dialight 162 Series Panel Mount Indicators; Colour:Red; Lens Diameter:0.438"; Lens Height:0.656" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 94F2373
Product Name Lens Cap; Indicator Lens Colour Dialight
Unlock Full Specs
to access all available technical data

Similar Products

Dust Cap - DT Series - 1011-345-0305 - LADD Distribution
Specs
Shape / Application Triangular
Material Plastic
View Details
2 suppliers
 - 440T-ASFC110B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Plastic Pad Covers - 32907 - Jergens, Inc.
Specs
Shape / Application Round
Material Nylon
View Details
Flat Silicone Cap - FSC - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Rubber - Silicone; Silicone
View Details