Dialight Corp. Lens Cap; Indicator Lens Colour Dialight 140-1473

Description
LENS CAP; Indicator Lens Colour:Amber; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:-; For Use With:140 Series Sub Miniature Panel Mount Indicators; Colour:Amber; Lens Diameter:12.7mm; Lens Height:17.86mm RoHS Compliant: Yes
Datasheet
Description
LENS CAP; Indicator Lens Colour:Amber; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:-; For Use With:140 Series Sub Miniature Panel Mount Indicators; Colour:Amber; Lens Diameter:12.7mm; Lens Height:17.86mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens Cap; Indicator Lens Colour Dialight - 25F1618 - Newark, An Avnet Company
Chicago, IL, United States
Lens Cap; Indicator Lens Colour Dialight
25F1618
Lens Cap; Indicator Lens Colour Dialight 25F1618
LENS CAP; Indicator Lens Colour:Amber; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:-; For Use With:140 Series Sub Miniature Panel Mount Indicators; Colour:Amber; Lens Diameter:12.7mm; Lens Height:17.86mm RoHS Compliant: Yes

LENS CAP; Indicator Lens Colour:Amber; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:-; For Use With:140 Series Sub Miniature Panel Mount Indicators; Colour:Amber; Lens Diameter:12.7mm; Lens Height:17.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 25F1618
Product Name Lens Cap; Indicator Lens Colour Dialight
Unlock Full Specs
to access all available technical data

Similar Products