Dialight Corp. Lens Cap; Indicator Lens Colour Dialight 140-1472-003

Description
LENS CAP; Indicator Lens Colour:-; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:-; For Use With:140 Series Incandescent Panel Mount Indicators; Lens Diameter:12.7mm; Lens Height:17.86mm RoHS Compliant: Yes
Datasheet
Description
LENS CAP; Indicator Lens Colour:-; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:-; For Use With:140 Series Incandescent Panel Mount Indicators; Lens Diameter:12.7mm; Lens Height:17.86mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens Cap; Indicator Lens Colour Dialight - 61M2810 - Newark, An Avnet Company
Chicago, IL, United States
Lens Cap; Indicator Lens Colour Dialight
61M2810
Lens Cap; Indicator Lens Colour Dialight 61M2810
LENS CAP; Indicator Lens Colour:-; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:-; For Use With:140 Series Incandescent Panel Mount Indicators; Lens Diameter:12.7mm; Lens Height:17.86mm RoHS Compliant: Yes

LENS CAP; Indicator Lens Colour:-; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:-; For Use With:140 Series Incandescent Panel Mount Indicators; Lens Diameter:12.7mm; Lens Height:17.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 61M2810
Product Name Lens Cap; Indicator Lens Colour Dialight
Unlock Full Specs
to access all available technical data

Similar Products

TCSC-SS Series 4 in. Fitting Size Tri-Clamp End Cap TCSC-SS Series|Master File - TCSC-SS400 - Kuriyama of America, Inc.
Specs
Material Steel - Stainless; 316 Stainless Steel
View Details
Silicone Cap Kit - SCKIT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Rubber - Silicone; Silicone
View Details