LED LENSES, AMBER CAP FOR 137 SERIES. FREE 2 YEAR RADWELL WARRANTY
LAMP, INDICATOR, NEON, AMBER, 125V; Supply Voltage:125V; Lamp Base Type:Midget Flange; Illumination Color:Amber; Mounting Hole Dia:11.9mm; Lens Shape:Dome; Current Rating:-; Product Range:137 Series; Colour:Amber RoHS Compliant: No
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 16082661 | 25F1200 |
| Product Name | Miniature Indicator Light | Lamp, Indicator, Neon, Amber, 125V; Supply Voltage Dialight |
| Rated Voltage | 125 volts |