The 507 Series cartridges are available with either LED or neon light sources for 508 Series sockets.
Neon — Incorporating LH7411 and LC13XN2.
LAMP, INDICATOR, T-2, NEON, RED, 125V; Supply Voltage:125V; Lamp Base Type:Midget Flange; Illumination Color:Red; Mounting Hole Dia:11.9mm; Lens Shape:-; Current Rating:-; Product Range:-; Colour:Red RoHS Compliant: No
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 70081591 | 25F1201 |
| Product Name | Indicator,Pnl-Mnt;INDICATOR, PANEL MOUNT, MIL-SPEC, RED | Lamp, Indicator, T-2, Neon, Red, 125V; Supply Voltage Dialight |
| Lamp Type | LED Lamps |