Dialight Corp. Lens Cap; Indicator Lens Colour Dialight 128-0971-003

Description
LENS CAP; Indicator Lens Colour:Red; Lens Shape:-; Mounting Hole Dia:0.469"; Accessory Type:-; Product Range:-; For Use With:Water-Tight Incandescent Indicators; Colour:Red; Lens Diameter:0.578"; Lens Height:0.688" RoHS Compliant: Yes
Description
LENS CAP; Indicator Lens Colour:Red; Lens Shape:-; Mounting Hole Dia:0.469"; Accessory Type:-; Product Range:-; For Use With:Water-Tight Incandescent Indicators; Colour:Red; Lens Diameter:0.578"; Lens Height:0.688" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lens Cap; Indicator Lens Colour Dialight - 61M2796 - Newark, An Avnet Company
Chicago, IL, United States
Lens Cap; Indicator Lens Colour Dialight
61M2796
Lens Cap; Indicator Lens Colour Dialight 61M2796
LENS CAP; Indicator Lens Colour:Red; Lens Shape:-; Mounting Hole Dia:0.469"; Accessory Type:-; Product Range:-; For Use With:Water-Tight Incandescent Indicators; Colour:Red; Lens Diameter:0.578"; Lens Height:0.688" RoHS Compliant: Yes

LENS CAP; Indicator Lens Colour:Red; Lens Shape:-; Mounting Hole Dia:0.469"; Accessory Type:-; Product Range:-; For Use With:Water-Tight Incandescent Indicators; Colour:Red; Lens Diameter:0.578"; Lens Height:0.688" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 61M2796
Product Name Lens Cap; Indicator Lens Colour Dialight
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Open & Shorting Caps - 608168-000 - TE Connectivity
Specs
Shape / Application Round
Overall Length 2.87 inch (72.9 mm)
View Details
Tapered Caps & Plugs - 49204 - Jergens, Inc.
Specs
Features Tapered
View Details
Silicone Rectangular Caps - SRC - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Rubber - Silicone; Silicone
View Details