Dialight Corp. Lens Cap; Indicator Lens Colour Dialight 128-0937-003

Description
LENS CAP; Indicator Lens Colour:Transparent; Lens Shape:-; Mounting Hole Dia:0.469"; Accessory Type:LED Lens; Product Range:128 Series; For Use With:Water-Tight Incandescent Indicators; Colour:Clear; Lens Diameter:0.578" RoHS Compliant: Yes
Datasheet
Description
LENS CAP; Indicator Lens Colour:Transparent; Lens Shape:-; Mounting Hole Dia:0.469"; Accessory Type:LED Lens; Product Range:128 Series; For Use With:Water-Tight Incandescent Indicators; Colour:Clear; Lens Diameter:0.578" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens Cap; Indicator Lens Colour Dialight - 61M2795 - Newark, An Avnet Company
Chicago, IL, United States
Lens Cap; Indicator Lens Colour Dialight
61M2795
Lens Cap; Indicator Lens Colour Dialight 61M2795
LENS CAP; Indicator Lens Colour:Transparent; Lens Shape:-; Mounting Hole Dia:0.469"; Accessory Type:LED Lens; Product Range:128 Series; For Use With:Water-Tight Incandescent Indicators; Colour:Clear; Lens Diameter:0.578" RoHS Compliant: Yes

LENS CAP; Indicator Lens Colour:Transparent; Lens Shape:-; Mounting Hole Dia:0.469"; Accessory Type:LED Lens; Product Range:128 Series; For Use With:Water-Tight Incandescent Indicators; Colour:Clear; Lens Diameter:0.578" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 61M2795
Product Name Lens Cap; Indicator Lens Colour Dialight
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Pad Covers - 32902 - Jergens, Inc.
Specs
Shape / Application Round
Material Nylon
View Details
Number Series - Non-Threaded Tapered Dual-Function Plastic Caps and Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Tapered
View Details
Pipe Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round; Pipe Lock
Features Threaded
View Details