Dialight Corp. Lens Cap; Indicator Lens Colour Dialight 125-1197-403

Description
LENS CAP; Indicator Lens Colour:Transparent; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:125 Series; For Use With:Miniature Oil Tight Panel Mount Indicators; Colour:Clear; Lens Diameter:21.03mm RoHS Compliant: No
Datasheet
Description
LENS CAP; Indicator Lens Colour:Transparent; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:125 Series; For Use With:Miniature Oil Tight Panel Mount Indicators; Colour:Clear; Lens Diameter:21.03mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens Cap; Indicator Lens Colour Dialight - 45F574 - Newark, An Avnet Company
Chicago, IL, United States
Lens Cap; Indicator Lens Colour Dialight
45F574
Lens Cap; Indicator Lens Colour Dialight 45F574
LENS CAP; Indicator Lens Colour:Transparent; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:125 Series; For Use With:Miniature Oil Tight Panel Mount Indicators; Colour:Clear; Lens Diameter:21.03mm RoHS Compliant: No

LENS CAP; Indicator Lens Colour:Transparent; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:125 Series; For Use With:Miniature Oil Tight Panel Mount Indicators; Colour:Clear; Lens Diameter:21.03mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 45F574
Product Name Lens Cap; Indicator Lens Colour Dialight
Unlock Full Specs
to access all available technical data

Similar Products