Dialight Corp. Lens Cap; Indicator Lens Colour Dialight 125-1192-403

Description
LENS CAP; Indicator Lens Colour:Green; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:125 Series; For Use With:Miniature Oil Tight Panel Mount Indicators; Colour:Green; Lens Diameter:21.03mm; Lens Height:22.23mm RoHS Compliant: No
Datasheet
Description
LENS CAP; Indicator Lens Colour:Green; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:125 Series; For Use With:Miniature Oil Tight Panel Mount Indicators; Colour:Green; Lens Diameter:21.03mm; Lens Height:22.23mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens Cap; Indicator Lens Colour Dialight - 45F569 - Newark, An Avnet Company
Chicago, IL, United States
Lens Cap; Indicator Lens Colour Dialight
45F569
Lens Cap; Indicator Lens Colour Dialight 45F569
LENS CAP; Indicator Lens Colour:Green; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:125 Series; For Use With:Miniature Oil Tight Panel Mount Indicators; Colour:Green; Lens Diameter:21.03mm; Lens Height:22.23mm RoHS Compliant: No

LENS CAP; Indicator Lens Colour:Green; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:125 Series; For Use With:Miniature Oil Tight Panel Mount Indicators; Colour:Green; Lens Diameter:21.03mm; Lens Height:22.23mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 45F569
Product Name Lens Cap; Indicator Lens Colour Dialight
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Caps for Metric Threads - CMT0810RD1 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.3937 inch (10 mm)
Material Polyethylene (PE)
View Details
Pipe Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round; Pipe Lock
Features Threaded
View Details