The Lens Cap, part number 45F584, is designed for use with miniature oil-tight panel mount indicators. It features a yellow color and is part of the 125 Series. The lens diameter measures 21.03 mm, while the lens height is 22.23 mm. This product is suitable for applications requiring a watertight seal and is compatible with neon lamps. It is important to note that this lens cap is not RoHS compliant.
LENS CAP; Indicator Lens Colour:Yellow; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:125 Series; For Use With:Miniature Oil Tight Panel Mount Indicators; Colour:Yellow; Lens Diameter:21.03mm; Lens Height:22.23mmRoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | 45F584 |
| Product Name | Lens Cap; Indicator Lens Colour Dialight |