LENS CAP; Indicator Lens Colour:Red; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:125 Series; For Use With:Miniature Oil Tight Panel Mount Indicators; Colour:Red; Lens Diameter:21.03mm; Lens Height:22.23mm RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | 45F582 |
| Product Name | Lens Cap; Indicator Lens Colour Dialight |