Dialight Corp. Indicator; Miniature Bayonet; 2 to 120 V; Nickel Plated Brass (Base) 125-0410-11-103

Description
Incandescent Panel Mount Indicator, 2 to 120 V Voltage Rating, with Nickel Plated Brass Material Material and Finish: Base — Nickel-plated brass; Cap — Polycarbonate with Chrome-plated brass bezel. Available in 5 different colors, with a stovepipe lens cap also in 5 different colors. Panel Mount Indicator 11⁄16" Mounting Hole Oiltight
Description
Incandescent Panel Mount Indicator, 2 to 120 V Voltage Rating, with Nickel Plated Brass Material Material and Finish: Base — Nickel-plated brass; Cap — Polycarbonate with Chrome-plated brass bezel. Available in 5 different colors, with a stovepipe lens cap also in 5 different colors. Panel Mount Indicator 11⁄16" Mounting Hole Oiltight

Suppliers

Company
Product
Description
Supplier Links
Indicator; Miniature Bayonet; 2 to 120 V; Nickel Plated Brass (Base) - 70081456 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator; Miniature Bayonet; 2 to 120 V; Nickel Plated Brass (Base)
70081456
Indicator; Miniature Bayonet; 2 to 120 V; Nickel Plated Brass (Base) 70081456
Incandescent Panel Mount Indicator, 2 to 120 V Voltage Rating, with Nickel Plated Brass Material Material and Finish: Base — Nickel-plated brass; Cap — Polycarbonate with Chrome-plated brass bezel. Available in 5 different colors, with a stovepipe lens cap also in 5 different colors. Panel Mount Indicator 11⁄16" Mounting Hole Oiltight

Incandescent Panel Mount Indicator, 2 to 120 V Voltage Rating, with Nickel Plated Brass Material
Material and Finish: Base — Nickel-plated brass; Cap — Polycarbonate with Chrome-plated brass bezel. Available in 5 different colors, with a stovepipe lens cap also in 5 different colors.

  • Panel Mount Indicator
  • 11⁄16" Mounting Hole
  • Oiltight
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Lampholders
Product Number 70081456
Product Name Indicator; Miniature Bayonet; 2 to 120 V; Nickel Plated Brass (Base)
Lamp Base Holder Type Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2212643 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 1699743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Lampholder, Medium Base White - 6516 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Lampholder-socket - C-5(A) - Ushio America, Inc.
Ushio America, Inc.
Specs
Lamp Base(s) GU5.3 & GX5.3
Maximum Voltage 125 volts
Maximum Wattage 1875 watts
View Details