Dialight Corp. Base, Lamp; Screw; 24 to 250 V; Brass; 1.86 in. (Max.) L; Panel; 103 Series 103-3502-05-103

Description
Lamp Base, 24 to 250 V Voltage Rating, Brass Material Material and Finish : Base — Nickel plated brass, Cap — Polycarbonate with Chrome plated Brass Bezel available in red, amber, white, and clear. Screw style lamp base.
Description
Lamp Base, 24 to 250 V Voltage Rating, Brass Material Material and Finish : Base — Nickel plated brass, Cap — Polycarbonate with Chrome plated Brass Bezel available in red, amber, white, and clear. Screw style lamp base.

Suppliers

Company
Product
Description
Supplier Links
Base, Lamp; Screw; 24 to 250 V; Brass; 1.86 in. (Max.) L; Panel; 103 Series - 70081544 - Allied Electronics, Inc.
Fort Worth, TX, USA
Base, Lamp; Screw; 24 to 250 V; Brass; 1.86 in. (Max.) L; Panel; 103 Series
70081544
Base, Lamp; Screw; 24 to 250 V; Brass; 1.86 in. (Max.) L; Panel; 103 Series 70081544
Lamp Base, 24 to 250 V Voltage Rating, Brass Material Material and Finish : Base — Nickel plated brass, Cap — Polycarbonate with Chrome plated Brass Bezel available in red, amber, white, and clear. Screw style lamp base.

Lamp Base, 24 to 250 V Voltage Rating, Brass Material
Material and Finish : Base — Nickel plated brass, Cap — Polycarbonate with Chrome plated Brass Bezel available in red, amber, white, and clear.
Screw style lamp base.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Lampholders
Product Number 70081544
Product Name Base, Lamp; Screw; 24 to 250 V; Brass; 1.86 in. (Max.) L; Panel; 103 Series
Lamp Base(s) S-6 Double Contact Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Lampholders - 6614 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 250 watts
Material Ceramic / Porcelain
View Details
LED Holders - 1711947 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 176407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Incandescent Lampholder - RL8506 - Hubbell Incorporated
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 250 volts
Maximum Wattage 660 watts
View Details