Dialight Corp. Indicator; Pure White; 1 in.; Panel Mount; Panel; Brass; 1.00 in. (Max.) 103-1237-403

Description
103 Series Panel Mount Indicators, 1 in. Mounting Hole Material and Finish : Base — Nickel plated brass, Cap — Polycarbonate with Chrome plated Brass Bezel available in red, amber, white, and clear. Oiltight, used for S-6 candelabra screw base incandescent lamp.
Description
103 Series Panel Mount Indicators, 1 in. Mounting Hole Material and Finish : Base — Nickel plated brass, Cap — Polycarbonate with Chrome plated Brass Bezel available in red, amber, white, and clear. Oiltight, used for S-6 candelabra screw base incandescent lamp.

Suppliers

Company
Product
Description
Supplier Links
Indicator; Pure White; 1 in.; Panel Mount; Panel; Brass; 1.00 in. (Max.) - 70081549 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator; Pure White; 1 in.; Panel Mount; Panel; Brass; 1.00 in. (Max.)
70081549
Indicator; Pure White; 1 in.; Panel Mount; Panel; Brass; 1.00 in. (Max.) 70081549
103 Series Panel Mount Indicators, 1 in. Mounting Hole Material and Finish : Base — Nickel plated brass, Cap — Polycarbonate with Chrome plated Brass Bezel available in red, amber, white, and clear. Oiltight, used for S-6 candelabra screw base incandescent lamp.

103 Series Panel Mount Indicators, 1 in. Mounting Hole
Material and Finish : Base — Nickel plated brass, Cap — Polycarbonate with Chrome plated Brass Bezel available in red, amber, white, and clear.
Oiltight, used for S-6 candelabra screw base incandescent lamp.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70081549
Product Name Indicator; Pure White; 1 in.; Panel Mount; Panel; Brass; 1.00 in. (Max.)
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFWS/305D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL6LB-5-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Panel Mount Indicators - 1713763 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
Specs
Lamp Type LED Lamps
View Details