Dialight Corp. Indicator; Pure White; 1 in.; Panel Mount; Panel; Brass; 1.00 in. (Max.) 103-1235-403

Description
103 Series Panel Mount Indicators, 1 in. Mounting Hole Material and Finish : Base — Nickel plated brass, Cap — Polycarbonate with Chrome plated Brass Bezel available in red, amber, white, and clear. Oiltight, used for S-6 candelabra screw base incandescent lamp.
Description
103 Series Panel Mount Indicators, 1 in. Mounting Hole Material and Finish : Base — Nickel plated brass, Cap — Polycarbonate with Chrome plated Brass Bezel available in red, amber, white, and clear. Oiltight, used for S-6 candelabra screw base incandescent lamp.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Indicator; Pure White; 1 in.; Panel Mount; Panel; Brass; 1.00 in. (Max.)
70081526
Indicator; Pure White; 1 in.; Panel Mount; Panel; Brass; 1.00 in. (Max.) 70081526
103 Series Panel Mount Indicators, 1 in. Mounting Hole Material and Finish : Base — Nickel plated brass, Cap — Polycarbonate with Chrome plated Brass Bezel available in red, amber, white, and clear. Oiltight, used for S-6 candelabra screw base incandescent lamp.

103 Series Panel Mount Indicators, 1 in. Mounting Hole
Material and Finish : Base — Nickel plated brass, Cap — Polycarbonate with Chrome plated Brass Bezel available in red, amber, white, and clear.
Oiltight, used for S-6 candelabra screw base incandescent lamp.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70081526
Product Name Indicator; Pure White; 1 in.; Panel Mount; Panel; Brass; 1.00 in. (Max.)
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Indicator Lamps - 104733 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Red
Width 10 mm (0.3937 inch)
Rated Average Light 50000 hours
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details