Dialight Corp. Indicator; Amber; Panel Mount; Radial; Brass; 0.87 in. (Max.) 103-1233-403

Description
103 Series Panel Mount Indicator, 1 in. Mounting Hole Material and Finish : Base — Nickel plated brass, Cap — Polycarbonate with Chrome plated Brass Bezel available in red, amber, white, and clear. Oiltight, used for S-6 candelabra screw base incandescent lamp.
Description
103 Series Panel Mount Indicator, 1 in. Mounting Hole Material and Finish : Base — Nickel plated brass, Cap — Polycarbonate with Chrome plated Brass Bezel available in red, amber, white, and clear. Oiltight, used for S-6 candelabra screw base incandescent lamp.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Indicator; Amber; Panel Mount; Radial; Brass; 0.87 in. (Max.)
70081512
Indicator; Amber; Panel Mount; Radial; Brass; 0.87 in. (Max.) 70081512
103 Series Panel Mount Indicator, 1 in. Mounting Hole Material and Finish : Base — Nickel plated brass, Cap — Polycarbonate with Chrome plated Brass Bezel available in red, amber, white, and clear. Oiltight, used for S-6 candelabra screw base incandescent lamp.

103 Series Panel Mount Indicator, 1 in. Mounting Hole
Material and Finish : Base — Nickel plated brass, Cap — Polycarbonate with Chrome plated Brass Bezel available in red, amber, white, and clear.
Oiltight, used for S-6 candelabra screw base incandescent lamp.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70081512
Product Name Indicator; Amber; Panel Mount; Radial; Brass; 0.87 in. (Max.)
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Light - 4732183 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
LP3L StreamLine® Low Profile LED Lights - LP3SL-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type Surface
View Details
R program - RME - Illuminated signal - RMEHWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details