LAMP, INDICATOR, INCANDESCENT, T-1 3/4; Lamp Base Type:Midget Flange; Mounting Hole Dia:11.91mm; Current Rating:-; Supply Voltage:28V; Lens Shape:-; Product Range:101 Series; Bulb Size:T-1 3/4 (5mm) RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 25F1615 |
| Product Name | Lamp, Indicator, Incandescent, T-1 3/4; Lamp Base Type Dialight |
| Diameter | 11.91 mm (0.4689 inch) |