Dialight Corp. Indicator Base; Flange; Plastic; Solder; 15/32 in. (Mounting Hole Size) 101-3830-09-201

Description
Subminiature Panel Indicator Base, Flange Base Type, Plastic Material Material and Finish : Base — black Nickel plated brass, Cap — high impact plastic: Polycarbonate with Black Nickel Bezel available in red, amber, white, and clear. Size is T-1-3⁄4. Lamp type is incandescent midget flange.
Description
Subminiature Panel Indicator Base, Flange Base Type, Plastic Material Material and Finish : Base — black Nickel plated brass, Cap — high impact plastic: Polycarbonate with Black Nickel Bezel available in red, amber, white, and clear. Size is T-1-3⁄4. Lamp type is incandescent midget flange.

Suppliers

Company
Product
Description
Supplier Links
Indicator Base; Flange; Plastic; Solder; 15/32 in. (Mounting Hole Size) - 70081529 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator Base; Flange; Plastic; Solder; 15/32 in. (Mounting Hole Size)
70081529
Indicator Base; Flange; Plastic; Solder; 15/32 in. (Mounting Hole Size) 70081529
Subminiature Panel Indicator Base, Flange Base Type, Plastic Material Material and Finish : Base — black Nickel plated brass, Cap — high impact plastic: Polycarbonate with Black Nickel Bezel available in red, amber, white, and clear. Size is T-1-3⁄4. Lamp type is incandescent midget flange.

Subminiature Panel Indicator Base, Flange Base Type, Plastic Material
Material and Finish : Base — black Nickel plated brass, Cap — high impact plastic:
Polycarbonate with Black Nickel Bezel available in red, amber, white, and clear.
Size is T-1-3⁄4. Lamp type is incandescent midget flange.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Lampholders
Product Number 70081529
Product Name Indicator Base; Flange; Plastic; Solder; 15/32 in. (Mounting Hole Size)
Lamp Base(s) T-1 3/4 Midget Flange
Unlock Full Specs
to access all available technical data

Similar Products

Porcelain Lampholder, Medium Base White - 6513 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 1699743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 1712013 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Outdoor Lampholder - 30010W - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Maximum Wattage 75 to 150 watts
Terminal Leads
View Details