Dialight Corp. Lens Cap; Indicator Lens Colour Dialight 101-0975-003

Description
LENS CAP; Indicator Lens Colour:White; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:101 Series; For Use With:Incandescent Panel Mount Indicators; Lens Diameter:12.7mm; Lens Height:17.86mm RoHS Compliant: Yes
Datasheet
Description
LENS CAP; Indicator Lens Colour:White; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:101 Series; For Use With:Incandescent Panel Mount Indicators; Lens Diameter:12.7mm; Lens Height:17.86mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens Cap; Indicator Lens Colour Dialight - 61M2787 - Newark, An Avnet Company
Chicago, IL, United States
Lens Cap; Indicator Lens Colour Dialight
61M2787
Lens Cap; Indicator Lens Colour Dialight 61M2787
LENS CAP; Indicator Lens Colour:White; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:101 Series; For Use With:Incandescent Panel Mount Indicators; Lens Diameter:12.7mm; Lens Height:17.86mm RoHS Compliant: Yes

LENS CAP; Indicator Lens Colour:White; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:101 Series; For Use With:Incandescent Panel Mount Indicators; Lens Diameter:12.7mm; Lens Height:17.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 61M2787
Product Name Lens Cap; Indicator Lens Colour Dialight
Unlock Full Specs
to access all available technical data

Similar Products

Tapered Caps & Plugs - 49204 - Jergens, Inc.
Specs
Features Tapered
View Details
Silicone Flange Caps - FC - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Features Threaded; Flange
Material Rubber - Silicone; Silicone
Straight Thread 10-24, M5
View Details