Dialight Corp. Lens Cap; Indicator Lens Colour Dialight 101-0973-003

Description
LENS CAP; Indicator Lens Colour:Amber; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:101 Series; For Use With:Incandescent Panel Mount Indicators; Lens Diameter:12.7mm; Lens Height:17.86mm RoHS Compliant: Yes
Datasheet
Description
LENS CAP; Indicator Lens Colour:Amber; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:101 Series; For Use With:Incandescent Panel Mount Indicators; Lens Diameter:12.7mm; Lens Height:17.86mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens Cap; Indicator Lens Colour Dialight - 61M2786 - Newark, An Avnet Company
Chicago, IL, United States
Lens Cap; Indicator Lens Colour Dialight
61M2786
Lens Cap; Indicator Lens Colour Dialight 61M2786
LENS CAP; Indicator Lens Colour:Amber; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:101 Series; For Use With:Incandescent Panel Mount Indicators; Lens Diameter:12.7mm; Lens Height:17.86mm RoHS Compliant: Yes

LENS CAP; Indicator Lens Colour:Amber; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:101 Series; For Use With:Incandescent Panel Mount Indicators; Lens Diameter:12.7mm; Lens Height:17.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 61M2786
Product Name Lens Cap; Indicator Lens Colour Dialight
Unlock Full Specs
to access all available technical data

Similar Products