Dialight Corp. Lens Cap; Indicator Lens Colour Dialight 101-0937-003

Description
LENS CAP; Indicator Lens Colour:Transparent; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:101 Series; For Use With:Incandescent Panel Mount Indicators; Lens Diameter:12.7mm; Lens Height:17.86mm RoHS Compliant: Yes
Datasheet
Description
LENS CAP; Indicator Lens Colour:Transparent; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:101 Series; For Use With:Incandescent Panel Mount Indicators; Lens Diameter:12.7mm; Lens Height:17.86mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens Cap; Indicator Lens Colour Dialight - 61M2783 - Newark, An Avnet Company
Chicago, IL, United States
Lens Cap; Indicator Lens Colour Dialight
61M2783
Lens Cap; Indicator Lens Colour Dialight 61M2783
LENS CAP; Indicator Lens Colour:Transparent; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:101 Series; For Use With:Incandescent Panel Mount Indicators; Lens Diameter:12.7mm; Lens Height:17.86mm RoHS Compliant: Yes

LENS CAP; Indicator Lens Colour:Transparent; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:101 Series; For Use With:Incandescent Panel Mount Indicators; Lens Diameter:12.7mm; Lens Height:17.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 61M2783
Product Name Lens Cap; Indicator Lens Colour Dialight
Unlock Full Specs
to access all available technical data

Similar Products

TCSC-SS Series 2 in. Fitting Size Tri-Clamp End Cap TCSC-SS Series|Master File - TCSC-SS200 - Kuriyama of America, Inc.
Specs
Material Steel - Stainless; 316 Stainless Steel
View Details
Flanged Plastic Caps - FCBN1500 - MOCAP LLC
Specs
Features Threaded; Flange
Material Polyethylene (PE)
NPT Thread 1 1/2" NPT; (1-1/2)
View Details