Dialight Corp. Lens Cap; Indicator Lens Colour Dialight 081-0112-303

Description
LENS CAP; Indicator Lens Colour:Green; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:Lens; Product Range:-; For Use With:081 Series Miniature Panel Mount Indicators; Colour:Green; Lens Diameter:16.27mm; Lens Height:17.46mm RoHS Compliant: Yes
Datasheet
Description
LENS CAP; Indicator Lens Colour:Green; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:Lens; Product Range:-; For Use With:081 Series Miniature Panel Mount Indicators; Colour:Green; Lens Diameter:16.27mm; Lens Height:17.46mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens Cap; Indicator Lens Colour Dialight - 50F6202 - Newark, An Avnet Company
Chicago, IL, United States
Lens Cap; Indicator Lens Colour Dialight
50F6202
Lens Cap; Indicator Lens Colour Dialight 50F6202
LENS CAP; Indicator Lens Colour:Green; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:Lens; Product Range:-; For Use With:081 Series Miniature Panel Mount Indicators; Colour:Green; Lens Diameter:16.27mm; Lens Height:17.46mm RoHS Compliant: Yes

LENS CAP; Indicator Lens Colour:Green; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:Lens; Product Range:-; For Use With:081 Series Miniature Panel Mount Indicators; Colour:Green; Lens Diameter:16.27mm; Lens Height:17.46mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 50F6202
Product Name Lens Cap; Indicator Lens Colour Dialight
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Caps for Pipe Ends - EPN-240-8 - Caplugs
Specs
Material Polyethylene (PE)
View Details
GP Series/Heavy Duty - Non-Threaded Tapered Dual Function Plastic Caps and Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Tapered
Material Polyethylene (PE)
View Details
Flat Vinyl Plastic Caps and Grips - RFVG9316 - MOCAP LLC
Specs
Features Tear-tab
Material Ethyl Vinyl Acetate (EVA); Vinyl
View Details