Dialight Corp. Indicator Lamp; Lamp Base Type Dialight 080-3101-05-301

Description
INDICATOR LAMP; Lamp Base Type:-; Mounting Hole Dia:25mm; Current Rating:-; Supply Voltage:-; Lens Shape:-; Product Range:-; Lens Style:Torpedo RoHS Compliant: No
Datasheet
Description
INDICATOR LAMP; Lamp Base Type:-; Mounting Hole Dia:25mm; Current Rating:-; Supply Voltage:-; Lens Shape:-; Product Range:-; Lens Style:Torpedo RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator Lamp; Lamp Base Type Dialight - 58F1353 - Newark, An Avnet Company
Chicago, IL, United States
Indicator Lamp; Lamp Base Type Dialight
58F1353
Indicator Lamp; Lamp Base Type Dialight 58F1353
INDICATOR LAMP; Lamp Base Type:-; Mounting Hole Dia:25mm; Current Rating:-; Supply Voltage:-; Lens Shape:-; Product Range:-; Lens Style:Torpedo RoHS Compliant: No

INDICATOR LAMP; Lamp Base Type:-; Mounting Hole Dia:25mm; Current Rating:-; Supply Voltage:-; Lens Shape:-; Product Range:-; Lens Style:Torpedo RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 58F1353
Product Name Indicator Lamp; Lamp Base Type Dialight
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1713825 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL5LB-2-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details