Dialight Corp. Indicator, Panel Mount, Socket, 1 In. Mnt Hole, Watertight 080-0901-05-303

Description
Incandescent Lamp, Candlebra Screw Base, 6 V to 250 V Rated Voltage Material and Finish : Base — chrome plated brass. Cap — Transparent polycarbonate with chrome plated bezel. 080 series. 1 in. mounting hole diameter.
Description
Incandescent Lamp, Candlebra Screw Base, 6 V to 250 V Rated Voltage Material and Finish : Base — chrome plated brass. Cap — Transparent polycarbonate with chrome plated bezel. 080 series. 1 in. mounting hole diameter.

Suppliers

Company
Product
Description
Supplier Links
Indicator, Panel Mount, Socket, 1 In. Mnt Hole, Watertight - 70081491 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator, Panel Mount, Socket, 1 In. Mnt Hole, Watertight
70081491
Indicator, Panel Mount, Socket, 1 In. Mnt Hole, Watertight 70081491
Incandescent Lamp, Candlebra Screw Base, 6 V to 250 V Rated Voltage Material and Finish : Base — chrome plated brass. Cap — Transparent polycarbonate with chrome plated bezel. 080 series. 1 in. mounting hole diameter.

Incandescent Lamp, Candlebra Screw Base, 6 V to 250 V Rated Voltage
Material and Finish : Base — chrome plated brass. Cap — Transparent polycarbonate with chrome
plated bezel.
080 series. 1 in. mounting hole diameter.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Lampholders
Product Number 70081491
Product Name Indicator, Panel Mount, Socket, 1 In. Mnt Hole, Watertight
Maximum Voltage 6 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1713173 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Socket Adapter with Polarized Single-to-Twin Outlets and Pull Chain, Medium Base Ivory - 6503 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Lamp Holders - 296795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Indicator,Panel Mount,Socket,Uses T-2 Slide Base Lamp, 0.91
Specs
Lamp Base(s) T-2 Slide
Material Plastic / Phenolic
View Details