Dialight Corp. Lamp Lenses 051-0434-300

Description
Lamp Lenses LARGE PANEL IND
Datasheet
Description
Lamp Lenses LARGE PANEL IND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Lamp Lenses
051-0434-300
Lamp Lenses 051-0434-300
Lamp Lenses LARGE PANEL IND

Lamp Lenses LARGE PANEL IND

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number 051-0434-300
Product Name Lamp Lenses
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8796487 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 10.62 x 4.9 x 10.8mm
Lead Length 7.7 mm (0.3031 inch)
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
Self Aligning Spacer for T-1 3/4 LED - 8327 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers