Dialight Corp. Lens Cap; Indicator Lens Colour Dialight 031-0112-300

Description
LENS CAP; Indicator Lens Colour:Green; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:31 Series; For Use With:Large Panel Mount Indicators; Colour:Green; Lens Diameter:28.58mm; Lens Height:19.81mm RoHS Compliant: Yes
Datasheet
Description
LENS CAP; Indicator Lens Colour:Green; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:31 Series; For Use With:Large Panel Mount Indicators; Colour:Green; Lens Diameter:28.58mm; Lens Height:19.81mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens Cap; Indicator Lens Colour Dialight - 50F6059 - Newark, An Avnet Company
Chicago, IL, United States
Lens Cap; Indicator Lens Colour Dialight
50F6059
Lens Cap; Indicator Lens Colour Dialight 50F6059
LENS CAP; Indicator Lens Colour:Green; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:31 Series; For Use With:Large Panel Mount Indicators; Colour:Green; Lens Diameter:28.58mm; Lens Height:19.81mm RoHS Compliant: Yes

LENS CAP; Indicator Lens Colour:Green; Lens Shape:-; Mounting Hole Dia:-; Accessory Type:-; Product Range:31 Series; For Use With:Large Panel Mount Indicators; Colour:Green; Lens Diameter:28.58mm; Lens Height:19.81mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 50F6059
Product Name Lens Cap; Indicator Lens Colour Dialight
Unlock Full Specs
to access all available technical data

Similar Products