Dialight Corp. Lamp, Indicator, Incandescent, T-3 1/4; Lamp Base Type Dialight 021-1310-29-301

Description
LAMP, INDICATOR, INCANDESCENT, T-3 1/4; Lamp Base Type:S.C. Bayonet; Mounting Hole Dia:17.46mm; Current Rating:-; Supply Voltage:-; Lens Shape:-; Product Range:-; Bulb Size:T-3 1/4 RoHS Compliant: No
Datasheet
Description
LAMP, INDICATOR, INCANDESCENT, T-3 1/4; Lamp Base Type:S.C. Bayonet; Mounting Hole Dia:17.46mm; Current Rating:-; Supply Voltage:-; Lens Shape:-; Product Range:-; Bulb Size:T-3 1/4 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Incandescent, T-3 1/4; Lamp Base Type Dialight - 65F1071 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Incandescent, T-3 1/4; Lamp Base Type Dialight
65F1071
Lamp, Indicator, Incandescent, T-3 1/4; Lamp Base Type Dialight 65F1071
LAMP, INDICATOR, INCANDESCENT, T-3 1/4; Lamp Base Type:S.C. Bayonet; Mounting Hole Dia:17.46mm; Current Rating:-; Supply Voltage:-; Lens Shape:-; Product Range:-; Bulb Size:T-3 1/4 RoHS Compliant: No

LAMP, INDICATOR, INCANDESCENT, T-3 1/4; Lamp Base Type:S.C. Bayonet; Mounting Hole Dia:17.46mm; Current Rating:-; Supply Voltage:-; Lens Shape:-; Product Range:-; Bulb Size:T-3 1/4 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 65F1071
Product Name Lamp, Indicator, Incandescent, T-3 1/4; Lamp Base Type Dialight
Diameter 17.46 mm (0.6874 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 6707287 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp, 28V, wedge type, #655 - K8107185A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
2 suppliers
THHC Lighting
Specs
Base Type Wedge
Lamp Power 13 watts
Rated Average Life 1000 hours
View Details