LAMP, INDICATOR, INCANDESCENT, T-3 1/4; Lamp Base Type:-; Mounting Hole Dia:17.5mm; Current Rating:-; Supply Voltage:120V; Lens Shape:-; Product Range:-; Bulb Size:T-3 1/4 RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 65F1070 |
| Product Name | Lamp, Indicator, Incandescent, T-3 1/4; Lamp Base Type Dialight |
| Diameter | 17.5 mm (0.6890 inch) |