diaago NextSWAB Next Generation Swab NextSWAB-1

Description
NextSWAB 100% plastic injection molded swab – outperforms flocked swabs in many applications. During initial R&D testing, NextSWAB’s unique and patent pending head design has shown higher collection efficiency for oral and nasal (mid-turbinate and anterior nares) samples than flocked swabs with extremely minimal user discomfort. Due to the 100% plastic molded construction, supply chain issues will be nonexistent. Features The NextSWAB is a sterile sampling applicator for biological sample collection. The product is 6” in length, with a unique head design positioned at the distal end. The swab head is designed with two channels separated with a septum that can retain the collected nasal or oral material which can then be released into the transport media with a gentle shake. This functionality removes the need for the swab to be transported with the sample therefore making it easier to process especially for robotic liquid handling systems.
Description
NextSWAB 100% plastic injection molded swab – outperforms flocked swabs in many applications. During initial R&D testing, NextSWAB’s unique and patent pending head design has shown higher collection efficiency for oral and nasal (mid-turbinate and anterior nares) samples than flocked swabs with extremely minimal user discomfort. Due to the 100% plastic molded construction, supply chain issues will be nonexistent. Features The NextSWAB is a sterile sampling applicator for biological sample collection. The product is 6” in length, with a unique head design positioned at the distal end. The swab head is designed with two channels separated with a septum that can retain the collected nasal or oral material which can then be released into the transport media with a gentle shake. This functionality removes the need for the swab to be transported with the sample therefore making it easier to process especially for robotic liquid handling systems.

Suppliers

Company
Product
Description
Supplier Links
NextSWAB Next Generation Swab - NextSWAB-1 - diaago
Danville, CA, United States
NextSWAB Next Generation Swab
NextSWAB-1
NextSWAB Next Generation Swab NextSWAB-1
NextSWAB 100% plastic injection molded swab – outperforms flocked swabs in many applications. During initial R&D testing, NextSWAB’s unique and patent pending head design has shown higher collection efficiency for oral and nasal (mid-turbinate and anterior nares) samples than flocked swabs with extremely minimal user discomfort. Due to the 100% plastic molded construction, supply chain issues will be nonexistent. Features The NextSWAB is a sterile sampling applicator for biological sample collection. The product is 6” in length, with a unique head design positioned at the distal end. The swab head is designed with two channels separated with a septum that can retain the collected nasal or oral material which can then be released into the transport media with a gentle shake. This functionality removes the need for the swab to be transported with the sample therefore making it easier to process especially for robotic liquid handling systems.

NextSWAB 100% plastic injection molded swab – outperforms flocked swabs in many applications.

During initial R&D testing, NextSWAB’s unique and patent pending head design has shown higher collection efficiency for oral and nasal (mid-turbinate and anterior nares) samples than flocked swabs with extremely minimal user discomfort. Due to the 100% plastic molded construction, supply chain issues will be nonexistent.

Features

  • The NextSWAB is a sterile sampling applicator for biological sample
    collection.
  • The product is 6” in length, with a unique head design positioned
    at the distal end.
  • The swab head is designed with two channels
    separated with a septum that can retain the collected nasal or oral material
    which can then be released into the transport media with a gentle
    shake.
  • This functionality removes the need for the swab to be transported
    with the sample therefore making it easier to process especially
    for robotic liquid handling systems.
Supplier's Site

Technical Specifications

  diaago
Product Category Swabs and Cleaning Sticks
Product Number NextSWAB-1
Product Name NextSWAB Next Generation Swab
Views / General Types No Solvent or Cleaner
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cleaners - 2684185 - RS Components, Ltd.
Specs
Views / General Types Pen
Overall Length 0.5906 inch (15 mm)
Industry Applications Fibre Optics Cleaning
View Details
Nasal and Oral Swabs - BYTY-J10-2 - diaago
Specs
Views / General Types No Solvent or Cleaner
Industry Applications Biotech, Pharmaceutical or Medical
View Details
SANI-STICK - KSS-61310-NE - Labplas, Inc.
Specs
Overall Length 10.5 inch (267 mm)
Industry Applications Biotech, Pharmaceutical or Medical
Width / OD 5.5 inch (140 mm)
View Details