diaago Electronic Pipet Controller 230200

Description
The Automatic Pipet Controller from CELLTREAT is an electronic pipet controller with a lightweight design. This is a handy and useful tool to have in any lab. Features Lightweight (6.3oz/170g) and designed to fit comfortably in either hand Long-life rechargeable lithium battery provides up to 8 hours of cordless use on a 2 hour charge Adjustable dial for speed setting Low pressure fingertip control buttons Easy fit adapter accepts pipet sizes from 1 to 100mL
Description
The Automatic Pipet Controller from CELLTREAT is an electronic pipet controller with a lightweight design. This is a handy and useful tool to have in any lab. Features Lightweight (6.3oz/170g) and designed to fit comfortably in either hand Long-life rechargeable lithium battery provides up to 8 hours of cordless use on a 2 hour charge Adjustable dial for speed setting Low pressure fingertip control buttons Easy fit adapter accepts pipet sizes from 1 to 100mL

Suppliers

Company
Product
Description
Supplier Links
Electronic Pipet Controller - 230200 - diaago
Danville, CA, United States
Electronic Pipet Controller
230200
Electronic Pipet Controller 230200
The Automatic Pipet Controller from CELLTREAT is an electronic pipet controller with a lightweight design. This is a handy and useful tool to have in any lab. Features Lightweight (6.3oz/170g) and designed to fit comfortably in either hand Long-life rechargeable lithium battery provides up to 8 hours of cordless use on a 2 hour charge Adjustable dial for speed setting Low pressure fingertip control buttons Easy fit adapter accepts pipet sizes from 1 to 100mL

The Automatic Pipet Controller from CELLTREAT is an electronic pipet controller with a lightweight design. This is a handy and useful tool to have in any lab.

Features

  • Lightweight (6.3oz/170g) and designed to fit comfortably in either hand
  • Long-life rechargeable lithium battery provides up to 8 hours of cordless use on a 2 hour charge
  • Adjustable dial for speed setting
  • Low pressure fingertip control buttons
  • Easy fit adapter accepts pipet sizes from 1 to 100mL
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Dispensers
Product Number 230200
Product Name Electronic Pipet Controller
Unlock Full Specs
to access all available technical data

Similar Products

MICROLAB 600 Series Diluter and Dispenser - ML 630 - Hamilton Company
Specs
Dispenser Type Single Syringe Pump
Features Chemically Resistant; Programmable
Capacity 1.00E-4 to 50 ml (6.10E-6 to 3.05 cubic inches)
View Details
Tempest® High-Throuhput Liquid Dispenser - TV3 - Formulatrix, Inc.
Specs
Capacity 2.00E-4 to ? ml (1.22E-5 to ? cubic inches)
Accuracy 5 (+/-%)
View Details
Q-sep™ Bottle Top Solvent Dispenser -  - Restek
Specs
Dispenser Type Bottle Top
Features Adapters
Capacity 2.5 to 30 ml (0.1526 to 1.83 cubic inches)
View Details