diaago PTFE Syringe Filter, 0.45μm, 13mm, Bulk Packed, Non-sterile 229779

Description
Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification Convenient bulk packaging PES (Polyethersulfone)-M ost Popular Low affinity for proteins and extractables Faster flow rate than PVDF Pre-filtration and filtration of buffers and culture media Come in a re-sealable bag
Description
Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification Convenient bulk packaging PES (Polyethersulfone)-M ost Popular Low affinity for proteins and extractables Faster flow rate than PVDF Pre-filtration and filtration of buffers and culture media Come in a re-sealable bag

Suppliers

Company
Product
Description
Supplier Links
PTFE Syringe Filter, 0.45μm, 13mm, Bulk Packed, Non-sterile - 229779 - diaago
Danville, CA, United States
PTFE Syringe Filter, 0.45μm, 13mm, Bulk Packed, Non-sterile
229779
PTFE Syringe Filter, 0.45μm, 13mm, Bulk Packed, Non-sterile 229779
Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives. Features Female luer-lock inlet and male luer slip outlet Color coded by membrane type for easy identification Convenient bulk packaging PES (Polyethersulfone)-M ost Popular Low affinity for proteins and extractables Faster flow rate than PVDF Pre-filtration and filtration of buffers and culture media Come in a re-sealable bag

Syringe Filters from CELLTREAT are molded in the polypropylene housings, providing a reliable seal without the use of adhesives.

Features

  • Female luer-lock inlet and male luer slip outlet
  • Color coded by membrane type for easy identification
  • Convenient bulk packaging
  • PES (Polyethersulfone)-Most Popular
  • Low affinity for proteins and extractables
  • Faster flow rate than PVDF
  • Pre-filtration and filtration of buffers and culture media
  • Come in a re-sealable bag
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Filters
Product Number 229779
Product Name PTFE Syringe Filter, 0.45μm, 13mm, Bulk Packed, Non-sterile
Filter Type Syringe
Configuration Filter and Housing
Housing Material Polypropylene
Features Sterile
Unlock Full Specs
to access all available technical data

Similar Products

Frit UHMWPE 2µm .065
Specs
Filter Type Pre-Filter
Filter Medium Material UHMWPE
Disc Diameter, Sheet Width 1.65 mm (0.0650 inch)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Syringe
Configuration Filter and Housing
Sample Type Liquid
View Details
Chamber Filter - 43206 - Qosina Corp.
Specs
Filter Type Chamber Filter
Housing Material Polypropylene; Other; PP
Disc Diameter, Sheet Width 16 mm (0.6300 inch)
View Details
500mL Polypropylene Bottle Top Filter, 0.45μm PTFE Filter, 90mm Diameter, Non-sterile - 229725 - diaago
Specs
Configuration Filter and Housing
Filter Medium Material Nylon; PTFE
Housing Material Polypropylene
View Details