diaago Cell Strainer, 100μm, Yellow, Bulk Packed, Sterile 229486

Description
Features CELLTREAT Cell Strainers can be used for many applications including isolating cells and removing clumps or debris Polypropylene housing with nylon mesh filter eliminated the need to fabricate filters from gauze, paper, nylon mesh, or other materials Extended lip on housing enables aseptic handling with forceps Elongated gripping tab on housing for easy handling Cell strainers are designed to universally fit most brands of 50mL conical tubes Unique bulk packaging option available The CELLTREAT exclusive pestle design improves manipulation of material in the strainer during use 5.5 inch pestle length for convenient hand manipulation Convex pestle head includes molded textured surface to better manipulate slippery material in the cell strainer
Description
Features CELLTREAT Cell Strainers can be used for many applications including isolating cells and removing clumps or debris Polypropylene housing with nylon mesh filter eliminated the need to fabricate filters from gauze, paper, nylon mesh, or other materials Extended lip on housing enables aseptic handling with forceps Elongated gripping tab on housing for easy handling Cell strainers are designed to universally fit most brands of 50mL conical tubes Unique bulk packaging option available The CELLTREAT exclusive pestle design improves manipulation of material in the strainer during use 5.5 inch pestle length for convenient hand manipulation Convex pestle head includes molded textured surface to better manipulate slippery material in the cell strainer

Suppliers

Company
Product
Description
Supplier Links
Cell Strainer, 100μm, Yellow, Bulk Packed, Sterile - 229486 - diaago
Danville, CA, United States
Cell Strainer, 100μm, Yellow, Bulk Packed, Sterile
229486
Cell Strainer, 100μm, Yellow, Bulk Packed, Sterile 229486
Features CELLTREAT Cell Strainers can be used for many applications including isolating cells and removing clumps or debris Polypropylene housing with nylon mesh filter eliminated the need to fabricate filters from gauze, paper, nylon mesh, or other materials Extended lip on housing enables aseptic handling with forceps Elongated gripping tab on housing for easy handling Cell strainers are designed to universally fit most brands of 50mL conical tubes Unique bulk packaging option available The CELLTREAT exclusive pestle design improves manipulation of material in the strainer during use 5.5 inch pestle length for convenient hand manipulation Convex pestle head includes molded textured surface to better manipulate slippery material in the cell strainer

Features

  • CELLTREAT Cell Strainers can be used for many applications including isolating cells and removing clumps or debris
  • Polypropylene housing with nylon mesh filter eliminated the need to fabricate filters from gauze, paper, nylon mesh, or other materials
  • Extended lip on housing enables aseptic handling with forceps
  • Elongated gripping tab on housing for easy handling
  • Cell strainers are designed to universally fit most brands of 50mL conical tubes
  • Unique bulk packaging option available
  • The CELLTREAT exclusive pestle design improves manipulation of material in the strainer during use
  • 5.5 inch pestle length for convenient hand manipulation
  • Convex pestle head includes molded textured surface to better manipulate slippery material in the cell strainer
Supplier's Site

Technical Specifications

  diaago
Product Category Strainers
Product Number 229486
Product Name Cell Strainer, 100μm, Yellow, Bulk Packed, Sterile
Strainer Style Strainer Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Strainer, 187 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details
Automatic Scraper-Strainer - ACRS-OF-30-150-CS/SS - Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications Chemical; Coolant; Water
View Details
8 in. Size Male Ball x Square Hole Strainer (Type B)|Master File - SLB-MSHS800 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Width / Diameter 8 inch (203 mm)
View Details
Osprey™ 74.00 Inch (in) Diameter (A) Gravity Strainer - 17 - Vooner FloGard LLC
Specs
Strainer Style Strainer Assembly
Applications Chemical; Food Processing
Features Self Cleaning
View Details