diaago Cell Strainer, 40μm, Blue, Bulk Packed, Sterile 229482

Description
Features CELLTREAT Cell Strainers can be used for many applications including isolating cells and removing clumps or debris Polypropylene housing with nylon mesh filter eliminated the need to fabricate filters from gauze, paper, nylon mesh, or other materials Extended lip on housing enables aseptic handling with forceps Elongated gripping tab on housing for easy handling Cell strainers are designed to universally fit most brands of 50mL conical tubes Unique bulk packaging option available The CELLTREAT exclusive pestle design improves manipulation of material in the strainer during use 5.5 inch pestle length for convenient hand manipulation Convex pestle head includes molded textured surface to better manipulate slippery material in the cell strainer
Description
Features CELLTREAT Cell Strainers can be used for many applications including isolating cells and removing clumps or debris Polypropylene housing with nylon mesh filter eliminated the need to fabricate filters from gauze, paper, nylon mesh, or other materials Extended lip on housing enables aseptic handling with forceps Elongated gripping tab on housing for easy handling Cell strainers are designed to universally fit most brands of 50mL conical tubes Unique bulk packaging option available The CELLTREAT exclusive pestle design improves manipulation of material in the strainer during use 5.5 inch pestle length for convenient hand manipulation Convex pestle head includes molded textured surface to better manipulate slippery material in the cell strainer

Suppliers

Company
Product
Description
Supplier Links
Cell Strainer, 40μm, Blue, Bulk Packed, Sterile - 229482 - diaago
Danville, CA, United States
Cell Strainer, 40μm, Blue, Bulk Packed, Sterile
229482
Cell Strainer, 40μm, Blue, Bulk Packed, Sterile 229482
Features CELLTREAT Cell Strainers can be used for many applications including isolating cells and removing clumps or debris Polypropylene housing with nylon mesh filter eliminated the need to fabricate filters from gauze, paper, nylon mesh, or other materials Extended lip on housing enables aseptic handling with forceps Elongated gripping tab on housing for easy handling Cell strainers are designed to universally fit most brands of 50mL conical tubes Unique bulk packaging option available The CELLTREAT exclusive pestle design improves manipulation of material in the strainer during use 5.5 inch pestle length for convenient hand manipulation Convex pestle head includes molded textured surface to better manipulate slippery material in the cell strainer

Features

  • CELLTREAT Cell Strainers can be used for many applications including isolating cells and removing clumps or debris
  • Polypropylene housing with nylon mesh filter eliminated the need to fabricate filters from gauze, paper, nylon mesh, or other materials
  • Extended lip on housing enables aseptic handling with forceps
  • Elongated gripping tab on housing for easy handling
  • Cell strainers are designed to universally fit most brands of 50mL conical tubes
  • Unique bulk packaging option available
  • The CELLTREAT exclusive pestle design improves manipulation of material in the strainer during use
  • 5.5 inch pestle length for convenient hand manipulation
  • Convex pestle head includes molded textured surface to better manipulate slippery material in the cell strainer
Supplier's Site

Technical Specifications

  diaago
Product Category Strainers
Product Number 229482
Product Name Cell Strainer, 40μm, Blue, Bulk Packed, Sterile
Strainer Style Strainer Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Pump Strainers & Filters - 4582146 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 3/4 in bsp
Materials Bronze; Bronze
View Details
Inline PVC Sediment Strainers - SERIES YS-53 - Plast-O-Matic Valves, Inc.
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Media Liquid
View Details
Cone & Basket Strainer - CS & BS - Thermon, Inc
Specs
Strainer Style Strainer Assembly; Strainer Element
Strainer Type Simplex Basket; Conical Line
Applications Coolant
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details