diaago 55mL Reagent Reservoir, Polystyrene, White, Bulk, Sterile 229297

Description
Features Reagent reservoirs are designed to assist in repetitive liquid transfer White color enhances solution visibility Angled design promotes funneling of liquid to maximize retrieval, and works with multiple-channel pipettes Pour spouts on corners and textured gripping areas on the sides (does not apply to 229290 and 229291) Low profile is ideal for small volume robotic tips Bulk packed reservoirs are easy to separate Available in a wide range of sizes for all of your pipetting needs
Description
Features Reagent reservoirs are designed to assist in repetitive liquid transfer White color enhances solution visibility Angled design promotes funneling of liquid to maximize retrieval, and works with multiple-channel pipettes Pour spouts on corners and textured gripping areas on the sides (does not apply to 229290 and 229291) Low profile is ideal for small volume robotic tips Bulk packed reservoirs are easy to separate Available in a wide range of sizes for all of your pipetting needs

Suppliers

Company
Product
Description
Supplier Links
55mL Reagent Reservoir, Polystyrene, White, Bulk, Sterile - 229297 - diaago
Danville, CA, United States
55mL Reagent Reservoir, Polystyrene, White, Bulk, Sterile
229297
55mL Reagent Reservoir, Polystyrene, White, Bulk, Sterile 229297
Features Reagent reservoirs are designed to assist in repetitive liquid transfer White color enhances solution visibility Angled design promotes funneling of liquid to maximize retrieval, and works with multiple-channel pipettes Pour spouts on corners and textured gripping areas on the sides (does not apply to 229290 and 229291) Low profile is ideal for small volume robotic tips Bulk packed reservoirs are easy to separate Available in a wide range of sizes for all of your pipetting needs

Features

  • Reagent reservoirs are designed to assist in repetitive liquid transfer
  • White color enhances solution visibility
  • Angled design promotes funneling of liquid to maximize retrieval, and works with multiple-channel pipettes
  • Pour spouts on corners and textured gripping areas on the sides (does not apply to 229290 and 229291)
  • Low profile is ideal for small volume robotic tips
  • Bulk packed reservoirs are easy to separate
  • Available in a wide range of sizes for all of your pipetting needs
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Dispensers
Product Number 229297
Product Name 55mL Reagent Reservoir, Polystyrene, White, Bulk, Sterile
Capacity 55 ml (3.36 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

MICROLAB 600 Series Diluter and Dispenser - ML 630 - Hamilton Company
Specs
Dispenser Type Single Syringe Pump
Features Chemically Resistant; Programmable
Capacity 1.00E-4 to 50 ml (6.10E-6 to 3.05 cubic inches)
View Details
F.A.S.T.™ Liquid Handler - 828296A - Formulatrix, Inc.
Specs
Capacity 1.00E-4 to 0.0500 ml (6.10E-6 to 0.0031 cubic inches)
Accuracy 5 (+/-%)
View Details
Glass Droppers - DR72550 - Pacific Vial Manufacturing, Inc.
Pacific Vial Manufacturing, Inc.
Specs
Dispenser Type Bottle Top
Construction Material Glass
View Details
Q-sep™ Bottle Top Solvent Dispenser -  - Restek
Specs
Dispenser Type Bottle Top
Features Adapters
Capacity 2.5 to 30 ml (0.1526 to 1.83 cubic inches)
View Details