Manufacturer: DFRobot
Win Source Part Number: 777589-SEN0140
Operating Supply Voltage: 3 V ~ 8 V
Supplied Contents: Board(s)
Utilized IC / Part: ADXL345, BMP085, HMC5883L, ITG3200
Sensor Type: Accelerometer, Gyroscope, Electronic Compass, Pressure
Categories: Development Boards, Kits, Programmers
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1
ADXL345, BMP085, HMC5883L, ITG3200 - Accelerometer, Gyroscope, Electronic Compass, Pressure Sensor Evaluation Board
10 DOF MEMS IMU SENSOR
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 777589-SEN0140 | 1738-1058-ND | SEN0140 |
| Product Name | Evaluation Boards - Sensors - SEN0140 | Sensor Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards |
| Category | Developement Board | Developement Board |