DFRobot Expansion Boards, Daughter Cards SEN0017

Description
Line Follower Sensor Gravity Platform Evaluation Expansion Board
Request a Quote
Description
Line Follower Sensor Gravity Platform Evaluation Expansion Board
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Digital Line Tracking Sensor is designed for Arduino applications and is compliant with RoHS standards. It operates within a voltage range of 3.3V to 5V and features a digital output that provides TTL signals, indicating black as LOW output and white as HIGH output. The sensor has an operating current of 20mA at 5V and functions effectively within a temperature range of 0°C to +50°C. This sensor is particularly useful for line-following robots, allowing them to distinguish between black and white surfaces quickly and accurately. Its improved sensitivity is attributed to a high-quality opto interrupt, making it suitable for various mobile platforms. The compact size of 28x10mm facilitates easy integration into robotic designs. Additionally, the sensor can be utilized for detecting areas based on floor color and can assist in obstacle detection, such as stairs, by identifying low-reflection surfaces.

Datasheet Summary
Powered by GS/AI

The Digital Line Tracking Sensor is designed for Arduino applications and is compliant with RoHS standards. It operates within a voltage range of 3.3V to 5V and features a digital output that provides TTL signals, indicating black as LOW output and white as HIGH output. The sensor has an operating current of 20mA at 5V and functions effectively within a temperature range of 0°C to +50°C. This sensor is particularly useful for line-following robots, allowing them to distinguish between black and white surfaces quickly and accurately. Its improved sensitivity is attributed to a high-quality opto interrupt, making it suitable for various mobile platforms. The compact size of 28x10mm facilitates easy integration into robotic designs. Additionally, the sensor can be utilized for detecting areas based on floor color and can assist in obstacle detection, such as stairs, by identifying low-reflection surfaces.

Suppliers

Company
Product
Description
Supplier Links
Expansion Boards, Daughter Cards - 1738-1066-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
1738-1066-ND
Expansion Boards, Daughter Cards 1738-1066-ND
Line Follower Sensor Gravity Platform Evaluation Expansion Board

Line Follower Sensor Gravity Platform Evaluation Expansion Board

Buy Now Datasheet
Digital Line Tracking Sensor, Arduino Rohs Compliant Dfrobot - 79AC7362 - Newark, An Avnet Company
Chicago, IL, United States
Digital Line Tracking Sensor, Arduino Rohs Compliant Dfrobot
79AC7362
Digital Line Tracking Sensor, Arduino Rohs Compliant Dfrobot 79AC7362
DIGITAL LINE TRACKING SENSOR, ARDUINO ROHS COMPLIANT: YES

DIGITAL LINE TRACKING SENSOR, ARDUINO ROHS COMPLIANT: YES

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards - SEN0017 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
SEN0017
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards SEN0017
LINE TRACKING SENSOR FOR ARDUINO

LINE TRACKING SENSOR FOR ARDUINO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1738-1066-ND 79AC7362 SEN0017
Product Name Expansion Boards, Daughter Cards Digital Line Tracking Sensor, Arduino Rohs Compliant Dfrobot Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
Supported System Line Follower Line Follower
Unlock Full Specs
to access all available technical data

Similar Products

TB,JTOS,BK377,50 OHM - TB-04 - Mini-Circuits
Specs
Category Developement Board
View Details
LED Development Tools - 1793736 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
SFS Module 50sccm EvalKit - SFS01-M-00050 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details