DFRobot
Ultrasonic Receivers, Transmitters
SEN0006
Description
Ultrasonic Sensor 40kHz
Request a Quote
Email Supplier
Datasheet
Description
Ultrasonic Sensor 40kHz
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
|
Product Number
|
SEN0006-ND |
|
Product Name
|
Ultrasonic Receivers, Transmitters |
|
Sensor Technology
|
Ultrasonice Linear Position Sensor/Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Hypersen Technologies Co., Ltd.
Body Shape
Cylindrical
Measurement Range
0.1260 inch (3.2 mm)
Repeatability
0.0079 mils (0.2000 µm)
View Details
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
55 kHz
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Linear Position Sensor/Switch
Body Shape
Cylindrical
Measurement Range
0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Inductive Linear Position Sensor/Switch
Operating Temperature
-40 to 320 F (-40 to 160 C)
View Details