DFRobot 2Wd Mobile Platform, 55Mm X48.3Mm X23Mm Rohs Compliant Dfrobot ROB0005

Description
2WD MOBILE PLATFORM, 55MM X48.3MM X23MM ROHS COMPLIANT: YES
Description
2WD MOBILE PLATFORM, 55MM X48.3MM X23MM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 2WD Mobile Platform for Arduino is a compact and cost-effective mobile robot platform designed for use with standard Arduino microcontrollers. It includes two drive motors, wheels, a rear caster ball, and all necessary mounting hardware, making it suitable for various robotics projects. The platform features a diameter of 170mm and weighs 400g, providing a stable base for development. The motors have a gear ratio of 1:120, with no-load speeds of 100 RPM at 3V and 200 RPM at 6V. The no-load current is 60mA at 3V and 71mA at 6V, while the stall current is 260mA at 3V and 470mA at 6V. The torque output is 1.2 Kgcm at 3V and 1.92 Kgcm at 6V. The dimensions of the platform are 55mm x 48.3mm x 23mm, and it is RoHS compliant, ensuring it meets environmental standards. This platform is ideal for engineers looking to build and experiment with mobile robotics using Arduino.

Datasheet Summary
Powered by GS/AI

The 2WD Mobile Platform for Arduino is a compact and cost-effective mobile robot platform designed for use with standard Arduino microcontrollers. It includes two drive motors, wheels, a rear caster ball, and all necessary mounting hardware, making it suitable for various robotics projects. The platform features a diameter of 170mm and weighs 400g, providing a stable base for development. The motors have a gear ratio of 1:120, with no-load speeds of 100 RPM at 3V and 200 RPM at 6V. The no-load current is 60mA at 3V and 71mA at 6V, while the stall current is 260mA at 3V and 470mA at 6V. The torque output is 1.2 Kgcm at 3V and 1.92 Kgcm at 6V. The dimensions of the platform are 55mm x 48.3mm x 23mm, and it is RoHS compliant, ensuring it meets environmental standards. This platform is ideal for engineers looking to build and experiment with mobile robotics using Arduino.

Suppliers

Company
Product
Description
Supplier Links
2Wd Mobile Platform, 55Mm X48.3Mm X23Mm Rohs Compliant Dfrobot - 33AK3620 - Newark, An Avnet Company
Chicago, IL, United States
2Wd Mobile Platform, 55Mm X48.3Mm X23Mm Rohs Compliant Dfrobot
33AK3620
2Wd Mobile Platform, 55Mm X48.3Mm X23Mm Rohs Compliant Dfrobot 33AK3620
2WD MOBILE PLATFORM, 55MM X48.3MM X23MM ROHS COMPLIANT: YES

2WD MOBILE PLATFORM, 55MM X48.3MM X23MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 33AK3620
Product Name 2Wd Mobile Platform, 55Mm X48.3Mm X23Mm Rohs Compliant Dfrobot
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,TSY-172LNB+,MC1631-1,50 OHM - TB-943+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1845087 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.S3.175 - DCB.S3.175 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers