4015 3-PHASE BRUSHLESS DC MOTOR
| DigiKey | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 1738-FIT1036-ND |
| Product Name | Motors - AC, DC |
| Motor Type | AC Servo; DC Motor |
| DC Voltage Range | 12.0 to 24.0 VDC |
| Continuous Torque | 1.1 In-lbs (1.23 kg-cm) |
| Units | English |