2208 3-PHASE BRUSHLESS DC MOTOR
| DigiKey | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 1738-FIT1035-ND |
| Product Name | Motors - AC, DC |
| Motor Type | DC Motor |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Output Power | 0.0188 HP |
| Continuous Torque | 0.3 In-lbs (0.3063 kg-cm) |